Quail Electronics Power Cord, Iec 60320 C14-Iec C13, 6Ft; Connector Type A Quail Electronics 6260.072AL

Description
POWER CORD, IEC 60320 C14-IEC C13, 6FT; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:
Description
POWER CORD, IEC 60320 C14-IEC C13, 6FT; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C14-Iec C13, 6Ft; Connector Type A Quail Electronics - 72AC4343 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-Iec C13, 6Ft; Connector Type A Quail Electronics
72AC4343
Power Cord, Iec 60320 C14-Iec C13, 6Ft; Connector Type A Quail Electronics 72AC4343
POWER CORD, IEC 60320 C14-IEC C13, 6FT; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:

POWER CORD, IEC 60320 C14-IEC C13, 6FT; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC4343
Product Name Power Cord, Iec 60320 C14-Iec C13, 6Ft; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details