Quail Electronics ROJ to NEMA 5-15R x 3 TRIPLE TAP CLEAR HOME // Power Cords // North American Power Cords // Triple Tap 5538.024

Description
Our 5538 series features an ROJ with the Clear (transparent) NEMA 5-15R Triple Tap (NEMA 5-15R x 3). These North American Cords are recommended for connecting several devices, appliances, and electronics to a power source. On one end, these cords hard-wire directly into your equipment, and on the other, the triple tap mold accomodates any 3 NEMA 5-15P style plugs. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 5538.024 is a grey power cord that carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5538 series features an ROJ with the Clear (transparent) NEMA 5-15R Triple Tap (NEMA 5-15R x 3). These North American Cords are recommended for connecting several devices, appliances, and electronics to a power source. On one end, these cords hard-wire directly into your equipment, and on the other, the triple tap mold accomodates any 3 NEMA 5-15P style plugs. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 5538.024 is a grey power cord that carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ to NEMA 5-15R x 3 TRIPLE TAP CLEAR HOME // Power Cords // North American Power Cords // Triple Tap - 5538.024 - Quail Electronics
Livermore, CA, United States
ROJ to NEMA 5-15R x 3 TRIPLE TAP CLEAR HOME // Power Cords // North American Power Cords // Triple Tap
5538.024
ROJ to NEMA 5-15R x 3 TRIPLE TAP CLEAR HOME // Power Cords // North American Power Cords // Triple Tap 5538.024
Our 5538 series features an ROJ with the Clear (transparent) NEMA 5-15R Triple Tap (NEMA 5-15R x 3). These North American Cords are recommended for connecting several devices, appliances, and electronics to a power source. On one end, these cords hard-wire directly into your equipment, and on the other, the triple tap mold accomodates any 3 NEMA 5-15P style plugs. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 5538.024 is a grey power cord that carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5538 series features an ROJ with the Clear (transparent) NEMA 5-15R Triple Tap (NEMA 5-15R x 3).
  • These North American Cords are recommended for connecting several devices, appliances, and electronics to a power source. On one end, these cords hard-wire directly into your equipment, and on the other, the triple tap mold accomodates any 3 NEMA 5-15P style plugs. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 5538.024 is a grey power cord that carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5538.024
Product Name ROJ to NEMA 5-15R x 3 TRIPLE TAP CLEAR HOME // Power Cords // North American Power Cords // Triple Tap
Cord Color GREY
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; Male Hard Wired Stripped
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2103 - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 2384490 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 19.69 inch (500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Continental European 10 Amp Cord Set w/C13 Connector - 86230220 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details