Quail Electronics NEMA 5-15P 45 ANGLE WHITE (2 O'CLOCK GROUND PIN) to NEMA 5-15R x 3 TRIPLE TAP WHITE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5534.036

Description
Our 5534 series features the domestic, 3-prong, White, 45 Angle North American Plug (NEMA 5-15P) with the White NEMA 5-15R Triple Tap (NEMA 5-15R x 3). These North American cords are the recommended cords used to connect several devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the triple tap mold accomodates any 3 NEMA 5-15P style plugs. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers. This 45 angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. Because of the offset design, we define the orientation of the ground pin as it appears in the drawing above. Here, the ground pin appears to be in the 2 O'clock position, so we refer to it as the NEMA 5-15P 45 (2 O??clock Ground Pin). The 5534.036 is a white jacketed power cord that carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5534 series features the domestic, 3-prong, White, 45 Angle North American Plug (NEMA 5-15P) with the White NEMA 5-15R Triple Tap (NEMA 5-15R x 3). These North American cords are the recommended cords used to connect several devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the triple tap mold accomodates any 3 NEMA 5-15P style plugs. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers. This 45 angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. Because of the offset design, we define the orientation of the ground pin as it appears in the drawing above. Here, the ground pin appears to be in the 2 O'clock position, so we refer to it as the NEMA 5-15P 45 (2 O??clock Ground Pin). The 5534.036 is a white jacketed power cord that carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P 45 ANGLE WHITE (2 O'CLOCK GROUND PIN) to NEMA 5-15R x 3 TRIPLE TAP WHITE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 5534.036 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P 45 ANGLE WHITE (2 O'CLOCK GROUND PIN) to NEMA 5-15R x 3 TRIPLE TAP WHITE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
5534.036
NEMA 5-15P 45 ANGLE WHITE (2 O'CLOCK GROUND PIN) to NEMA 5-15R x 3 TRIPLE TAP WHITE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5534.036
Our 5534 series features the domestic, 3-prong, White, 45 Angle North American Plug (NEMA 5-15P) with the White NEMA 5-15R Triple Tap (NEMA 5-15R x 3). These North American cords are the recommended cords used to connect several devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the triple tap mold accomodates any 3 NEMA 5-15P style plugs. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers. This 45 angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. Because of the offset design, we define the orientation of the ground pin as it appears in the drawing above. Here, the ground pin appears to be in the 2 O'clock position, so we refer to it as the NEMA 5-15P 45 (2 O??clock Ground Pin). The 5534.036 is a white jacketed power cord that carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5534 series features the domestic, 3-prong, White, 45 Angle North American Plug (NEMA 5-15P) with the White NEMA 5-15R Triple Tap (NEMA 5-15R x 3).
  • These North American cords are the recommended cords used to connect several devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the triple tap mold accomodates any 3 NEMA 5-15P style plugs. Because these cords power 3 devices while only using 1 outlet, we refer to them as space-savers.
  • This 45 angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. Because of the offset design, we define the orientation of the ground pin as it appears in the drawing above. Here, the ground pin appears to be in the 2 O'clock position, so we refer to it as the NEMA 5-15P 45 (2 O??clock Ground Pin).
  • The 5534.036 is a white jacketed power cord that carries the UL and C-UL approvals and is rated at 13A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5534.036
Product Name NEMA 5-15P 45 ANGLE WHITE (2 O'CLOCK GROUND PIN) to NEMA 5-15R x 3 TRIPLE TAP WHITE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color WHITE
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384481 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 19.69 inch (500 mm)
View Details
International 10Amp C13 Angled Connector Power Cord - 70006030300 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details