Quail Electronics NEMA 5-15P ROTATING 360 to NEMA 5-15R Q-LOCK HOME // Featured Products 5511.072QL

Description
Our 5511 series features the domestic, 3-prong, 360 Rotating North American Plug (NEMA 5-15P) with the NEMA 5-15R Q-Lock Receptacle. The Q-Lock is a NEMA locking receptacle that holds the pins of a 5-15P Plug to keep your cord from being accidentally unplugged! These receptacles are sturdy yet unplug with ease whenever you want to remove the power cord! These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment. The 5511.072QL carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5511 series features the domestic, 3-prong, 360 Rotating North American Plug (NEMA 5-15P) with the NEMA 5-15R Q-Lock Receptacle. The Q-Lock is a NEMA locking receptacle that holds the pins of a 5-15P Plug to keep your cord from being accidentally unplugged! These receptacles are sturdy yet unplug with ease whenever you want to remove the power cord! These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment. The 5511.072QL carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P ROTATING 360 to NEMA 5-15R Q-LOCK HOME // Featured Products - 5511.072QL - Quail Electronics
Livermore, CA, United States
NEMA 5-15P ROTATING 360 to NEMA 5-15R Q-LOCK HOME // Featured Products
5511.072QL
NEMA 5-15P ROTATING 360 to NEMA 5-15R Q-LOCK HOME // Featured Products 5511.072QL
Our 5511 series features the domestic, 3-prong, 360 Rotating North American Plug (NEMA 5-15P) with the NEMA 5-15R Q-Lock Receptacle. The Q-Lock is a NEMA locking receptacle that holds the pins of a 5-15P Plug to keep your cord from being accidentally unplugged! These receptacles are sturdy yet unplug with ease whenever you want to remove the power cord! These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment. The 5511.072QL carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5511 series features the domestic, 3-prong, 360 Rotating North American Plug (NEMA 5-15P) with the NEMA 5-15R Q-Lock Receptacle.
  • The Q-Lock is a NEMA locking receptacle that holds the pins of a 5-15P Plug to keep your cord from being accidentally unplugged! These receptacles are sturdy yet unplug with ease whenever you want to remove the power cord!
  • These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment.
  • The 5511.072QL carries the UL and C-UL approvals and is rated at 13A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5511.072QL
Product Name NEMA 5-15P ROTATING 360 to NEMA 5-15R Q-LOCK HOME // Featured Products
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860496 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Voltage 30 volts
View Details
North American Non-polarized NEMA 1-15 Power Cord - 86222075 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details