Quail Electronics NEMA 5-15P ROTATING 360 to IEC-60320-C13 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5510.072

Description
Our 5510 series features the domestic, 3-prong, 360 Rotating North American Plug (NEMA 5-15P) with the IEC-60320-C13 Connector. These power cords are the recommended cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. The 5510.072 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Description
Our 5510 series features the domestic, 3-prong, 360 Rotating North American Plug (NEMA 5-15P) with the IEC-60320-C13 Connector. These power cords are the recommended cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. The 5510.072 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Datasheet Summary
Powered by GS/AI

The NEMA 5-15P Rotating 360 to IEC-60320-C13 power cord, part number 5510.072, features a 3-prong North American plug designed for versatility and ease of use. It is constructed with SJTW 16AWG wire, rated for 13A at 125V, and is compliant with UL and C-UL safety standards. The cord is also RoHS compliant, ensuring it meets environmental regulations. This power cord is suitable for a variety of devices that utilize the IEC-60320-C14 inlet, making it a practical choice for applications in both residential and commercial settings. The rotating plug design allows for flexible positioning, which can be beneficial in tight spaces.

Datasheet Summary
Powered by GS/AI

The NEMA 5-15P Rotating 360 to IEC-60320-C13 power cord, part number 5510.072, features a 3-prong North American plug designed for versatility and ease of use. It is constructed with SJTW 16AWG wire, rated for 13A at 125V, and is compliant with UL and C-UL safety standards. The cord is also RoHS compliant, ensuring it meets environmental regulations. This power cord is suitable for a variety of devices that utilize the IEC-60320-C14 inlet, making it a practical choice for applications in both residential and commercial settings. The rotating plug design allows for flexible positioning, which can be beneficial in tight spaces.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P ROTATING 360 to IEC-60320-C13 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 5510.072 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P ROTATING 360 to IEC-60320-C13 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
5510.072
NEMA 5-15P ROTATING 360 to IEC-60320-C13 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5510.072
Our 5510 series features the domestic, 3-prong, 360 Rotating North American Plug (NEMA 5-15P) with the IEC-60320-C13 Connector. These power cords are the recommended cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. The 5510.072 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5510 series features the domestic, 3-prong, 360 Rotating North American Plug (NEMA 5-15P) with the IEC-60320-C13 Connector.
  • These power cords are the recommended cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle.
  • The 5510.072 carries the UL and C-UL approvals and is rated at 13A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5510.072
Product Name NEMA 5-15P ROTATING 360 to IEC-60320-C13 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x12 AWG Cable - 86010480 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 2711433 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, North America, V-Lock cord retaining, 5.0 m, Connector IEC C13, SJT 3x18 AWG, black - 6051.2151 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details