Quail Electronics NEMA 5-15P ROTATING 360 to IEC-60320-C13 WITH GROUND WIRE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5501.096S

Description
Our 5501 series features the domestic, 3-prong, 360 Rotating North American Plug (NEMA 5-15P) with The IEC-60320-C13 Connector with a Ground Lead. These power cords are the recommended cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. We incorporated a Ground Lead on this C13 to add an extra layer of fault protection. In the event of an electrical short in your equipment, the Ground Lead will efficiently disperse any potential electrical charge that has built up in the housing or frame of your device. The Ground Lead must be properly installed to provide reliable protection. The 5501.096S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5501 series features the domestic, 3-prong, 360 Rotating North American Plug (NEMA 5-15P) with The IEC-60320-C13 Connector with a Ground Lead. These power cords are the recommended cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. We incorporated a Ground Lead on this C13 to add an extra layer of fault protection. In the event of an electrical short in your equipment, the Ground Lead will efficiently disperse any potential electrical charge that has built up in the housing or frame of your device. The Ground Lead must be properly installed to provide reliable protection. The 5501.096S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P ROTATING 360 to IEC-60320-C13 WITH GROUND WIRE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 5501.096S - Quail Electronics
Livermore, CA, United States
NEMA 5-15P ROTATING 360 to IEC-60320-C13 WITH GROUND WIRE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
5501.096S
NEMA 5-15P ROTATING 360 to IEC-60320-C13 WITH GROUND WIRE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5501.096S
Our 5501 series features the domestic, 3-prong, 360 Rotating North American Plug (NEMA 5-15P) with The IEC-60320-C13 Connector with a Ground Lead. These power cords are the recommended cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. We incorporated a Ground Lead on this C13 to add an extra layer of fault protection. In the event of an electrical short in your equipment, the Ground Lead will efficiently disperse any potential electrical charge that has built up in the housing or frame of your device. The Ground Lead must be properly installed to provide reliable protection. The 5501.096S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5501 series features the domestic, 3-prong, 360 Rotating North American Plug (NEMA 5-15P) with The IEC-60320-C13 Connector with a Ground Lead.
  • These power cords are the recommended cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle.
  • We incorporated a Ground Lead on this C13 to add an extra layer of fault protection. In the event of an electrical short in your equipment, the Ground Lead will efficiently disperse any potential electrical charge that has built up in the housing or frame of your device. The Ground Lead must be properly installed to provide reliable protection.
  • The 5501.096S carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5501.096S
Product Name NEMA 5-15P ROTATING 360 to IEC-60320-C13 WITH GROUND WIRE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 815918-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Chinese Cord Set with C13 Straight Connector - 86272010 - Interpower
Specs
Cord Color Black
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details