Quail Electronics NEMA 5-15P to NEMA 5-15R/5-20R T-SLOT x 4 BLOCK HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5348.072

Description
Our 5348 series features the NEMA 5-15P Plug with four (4) NEMA 5-15R/5-20R T-Slot Receptacles. These multi-leg North American extension cords are the recommended cords used to connect 2 devices, appliances, and electronics using the NEMA 5-15P to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, while the other end features 4 NEMA 5-15R Receptacles capable of powering up to 4 different appliances or electronic devices. These cords can be considered space-savers because they power several devices while only taking up 1 outlet. The 5348.072 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5348 series features the NEMA 5-15P Plug with four (4) NEMA 5-15R/5-20R T-Slot Receptacles. These multi-leg North American extension cords are the recommended cords used to connect 2 devices, appliances, and electronics using the NEMA 5-15P to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, while the other end features 4 NEMA 5-15R Receptacles capable of powering up to 4 different appliances or electronic devices. These cords can be considered space-savers because they power several devices while only taking up 1 outlet. The 5348.072 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to NEMA 5-15R/5-20R T-SLOT x 4 BLOCK HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords - 5348.072 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to NEMA 5-15R/5-20R T-SLOT x 4 BLOCK HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
5348.072
NEMA 5-15P to NEMA 5-15R/5-20R T-SLOT x 4 BLOCK HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5348.072
Our 5348 series features the NEMA 5-15P Plug with four (4) NEMA 5-15R/5-20R T-Slot Receptacles. These multi-leg North American extension cords are the recommended cords used to connect 2 devices, appliances, and electronics using the NEMA 5-15P to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, while the other end features 4 NEMA 5-15R Receptacles capable of powering up to 4 different appliances or electronic devices. These cords can be considered space-savers because they power several devices while only taking up 1 outlet. The 5348.072 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5348 series features the NEMA 5-15P Plug with four (4) NEMA 5-15R/5-20R T-Slot Receptacles.
  • These multi-leg North American extension cords are the recommended cords used to connect 2 devices, appliances, and electronics using the NEMA 5-15P to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, while the other end features 4 NEMA 5-15R Receptacles capable of powering up to 4 different appliances or electronic devices. These cords can be considered space-savers because they power several devices while only taking up 1 outlet.
  • The 5348.072 carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5348.072
Product Name NEMA 5-15P to NEMA 5-15R/5-20R T-SLOT x 4 BLOCK HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1646519 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Right angle m12
View Details
Sheet I Jumper Cord Set 20A - 86262040 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details