Quail Electronics ROJ SPECIAL to NEMA 6-15R/6-20R T-SLOT HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5341.020S

Description
Our 5341 series features an ROJ Special with the NEMA 6-15R/6-20R T-Slot Receptacle. These North American power cords are ideal for powering your equipment. On one end they hard-wire directly into your power source, while the other end connects to equipment that uses either the NEMA 6-15P or the NEMA 6-20P. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 5341.020S carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5341 series features an ROJ Special with the NEMA 6-15R/6-20R T-Slot Receptacle. These North American power cords are ideal for powering your equipment. On one end they hard-wire directly into your power source, while the other end connects to equipment that uses either the NEMA 6-15P or the NEMA 6-20P. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 5341.020S carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ SPECIAL to NEMA 6-15R/6-20R T-SLOT HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords - 5341.020S - Quail Electronics
Livermore, CA, United States
ROJ SPECIAL to NEMA 6-15R/6-20R T-SLOT HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
5341.020S
ROJ SPECIAL to NEMA 6-15R/6-20R T-SLOT HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5341.020S
Our 5341 series features an ROJ Special with the NEMA 6-15R/6-20R T-Slot Receptacle. These North American power cords are ideal for powering your equipment. On one end they hard-wire directly into your power source, while the other end connects to equipment that uses either the NEMA 6-15P or the NEMA 6-20P. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 5341.020S carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5341 series features an ROJ Special with the NEMA 6-15R/6-20R T-Slot Receptacle.
  • These North American power cords are ideal for powering your equipment. On one end they hard-wire directly into your power source, while the other end connects to equipment that uses either the NEMA 6-15P or the NEMA 6-20P.
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 5341.020S carries the UL and C-UL approvals and is rated at 13A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5341.020S
Product Name ROJ SPECIAL to NEMA 6-15R/6-20R T-SLOT HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 6-15; NEMA 6-20P; Male Hard Wired Terminal
Female End Type NEMA 6-15R
Unlock Full Specs
to access all available technical data

Similar Products

North American Cordset w/C19 Angled Connector - 71825140250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
IEC Power Cords - 823426-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 3.93 inch (99.82 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, China, V-Lock cord retaining, 1.0 m, Connector IEC C13, RVV 300/500 3x0.75, black - 3-108-993 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details