Quail Electronics NEMA 5-15P CLEAR WITH LED to NEMA 5-15R CLEAR WITH LED HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5338.144S

Description
Our 5338 series features the domestic, 3-prong, Clear (transparent), North American Plug (NEMA 5-15P) with an LED with the Clear (transparent) NEMA 5-15R Receptacle with an LED. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment. The clear plug and connector of this cord are designed with a special feature: LEDs are wired into the molds and when the cord is connected into an outlet that is actively receiving electricity, the LEDs light up. This allows you to check for connectivity simply by sight. The 5338.144S carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5338 series features the domestic, 3-prong, Clear (transparent), North American Plug (NEMA 5-15P) with an LED with the Clear (transparent) NEMA 5-15R Receptacle with an LED. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment. The clear plug and connector of this cord are designed with a special feature: LEDs are wired into the molds and when the cord is connected into an outlet that is actively receiving electricity, the LEDs light up. This allows you to check for connectivity simply by sight. The 5338.144S carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P CLEAR WITH LED to NEMA 5-15R CLEAR WITH LED HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 5338.144S - Quail Electronics
Livermore, CA, United States
NEMA 5-15P CLEAR WITH LED to NEMA 5-15R CLEAR WITH LED HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
5338.144S
NEMA 5-15P CLEAR WITH LED to NEMA 5-15R CLEAR WITH LED HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5338.144S
Our 5338 series features the domestic, 3-prong, Clear (transparent), North American Plug (NEMA 5-15P) with an LED with the Clear (transparent) NEMA 5-15R Receptacle with an LED. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment. The clear plug and connector of this cord are designed with a special feature: LEDs are wired into the molds and when the cord is connected into an outlet that is actively receiving electricity, the LEDs light up. This allows you to check for connectivity simply by sight. The 5338.144S carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5338 series features the domestic, 3-prong, Clear (transparent), North American Plug (NEMA 5-15P) with an LED with the Clear (transparent) NEMA 5-15R Receptacle with an LED.
  • These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source.
  • These North American extension cords are the standard cords used to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle, and on the other, the receptacle connects to any 5-15P style plug. These are considered extension cords because they increase the range (length) at which you may power your equipment.
  • The clear plug and connector of this cord are designed with a special feature: LEDs are wired into the molds and when the cord is connected into an outlet that is actively receiving electricity, the LEDs light up. This allows you to check for connectivity simply by sight.
  • The 5338.144S carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5338.144S
Product Name NEMA 5-15P CLEAR WITH LED to NEMA 5-15R CLEAR WITH LED HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

Danish 10Amp Power Cord - 86280000 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 1345787 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type Straight m12
Female End Type Unterminated
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC13KS, Brazil, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-100-523 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details