Quail Electronics ROJ SPECIAL to NEMA 5-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5319.015S

Description
Our 5319 series features an ROJ Special with the NEMA 5-15R Receptacle. These North American cords are ideal for hard-wiring to your custom devices, appliances, and electronics. On one end these cords hard-wire directly into your equipment and on the other they connect to any NEMA 5-15P A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 5319.015S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5319 series features an ROJ Special with the NEMA 5-15R Receptacle. These North American cords are ideal for hard-wiring to your custom devices, appliances, and electronics. On one end these cords hard-wire directly into your equipment and on the other they connect to any NEMA 5-15P A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 5319.015S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ SPECIAL to NEMA 5-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 5319.015S - Quail Electronics
Livermore, CA, United States
ROJ SPECIAL to NEMA 5-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
5319.015S
ROJ SPECIAL to NEMA 5-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5319.015S
Our 5319 series features an ROJ Special with the NEMA 5-15R Receptacle. These North American cords are ideal for hard-wiring to your custom devices, appliances, and electronics. On one end these cords hard-wire directly into your equipment and on the other they connect to any NEMA 5-15P A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 5319.015S carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5319 series features an ROJ Special with the NEMA 5-15R Receptacle.
  • These North American cords are ideal for hard-wiring to your custom devices, appliances, and electronics. On one end these cords hard-wire directly into your equipment and on the other they connect to any NEMA 5-15P
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 5319.015S carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5319.015S
Product Name ROJ SPECIAL to NEMA 5-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; Male Hard Wired Terminal
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823687-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 17.71 inch (450 mm)
View Details
Japanese Cord Set with C13 Connector - 86277300 - Interpower
Specs
Cord Color Gray
Approvals JIS C 3306 and 3005
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details