Quail Electronics ROJ to NEMA 5-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5313.144

Description
Our 5313 series features an ROJ with the NEMA 5-15R Receptacle. These North American cords are ideal for hard-wiring to your custom devices, appliances, and electronics. On one end these cords hard-wire directly into your equipment and on the other they connect to any NEMA 5-15P An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 5313.144 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5313 series features an ROJ with the NEMA 5-15R Receptacle. These North American cords are ideal for hard-wiring to your custom devices, appliances, and electronics. On one end these cords hard-wire directly into your equipment and on the other they connect to any NEMA 5-15P An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 5313.144 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ to NEMA 5-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 5313.144 - Quail Electronics
Livermore, CA, United States
ROJ to NEMA 5-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
5313.144
ROJ to NEMA 5-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5313.144
Our 5313 series features an ROJ with the NEMA 5-15R Receptacle. These North American cords are ideal for hard-wiring to your custom devices, appliances, and electronics. On one end these cords hard-wire directly into your equipment and on the other they connect to any NEMA 5-15P An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 5313.144 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5313 series features an ROJ with the NEMA 5-15R Receptacle.
  • These North American cords are ideal for hard-wiring to your custom devices, appliances, and electronics. On one end these cords hard-wire directly into your equipment and on the other they connect to any NEMA 5-15P
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 5313.144 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5313.144
Product Name ROJ to NEMA 5-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; Male Hard Wired Stripped
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 820123-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
North American 2X18AWG Cable - 86060190 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details