Quail Electronics IEC-60320-C14 to NEMA 6-15R HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5302.120S

Description
Our 5302 series features the standard IEC-60320-C14 Plug with the NEMA 6-15R Receptacle. These power cords provide power for any device or appliance using the NEMA 6-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 5302.120S carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Datasheet
Description
Our 5302 series features the standard IEC-60320-C14 Plug with the NEMA 6-15R Receptacle. These power cords provide power for any device or appliance using the NEMA 6-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 5302.120S carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to NEMA 6-15R HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords - 5302.120S - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to NEMA 6-15R HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
5302.120S
IEC-60320-C14 to NEMA 6-15R HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5302.120S
Our 5302 series features the standard IEC-60320-C14 Plug with the NEMA 6-15R Receptacle. These power cords provide power for any device or appliance using the NEMA 6-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 5302.120S carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.

  • Our 5302 series features the standard IEC-60320-C14 Plug with the NEMA 6-15R Receptacle.
  • These power cords provide power for any device or appliance using the NEMA 6-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14.
  • The 5302.120S carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5302.120S
Product Name IEC-60320-C14 to NEMA 6-15R HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark; UL_C-UL_VDE
Number of Conductors 3
Male End Type NEMA 6-15; EN 60320-C14
Female End Type NEMA 6-15R
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 814181-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 72.05 inch (1830 mm)
Rated Current 15 amps
View Details
North American 3x14 AWG Fillerless Cable - 86030530 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details