Quail Electronics IEC-60320-C20 to LOCKING NEMA L5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 5293.180

Description
This variant of our 5293 series features the standard IEC-60320-C20 Plug with the Locking NEMA L5-20R Receptacle. These power cords provide power for any device or appliance using the Locking NEMA L5-20P plug by tapping into any IEC-60320-C19 outlet or socket with an IEC-60320-C20. The Locking NEMA L5-20R receptacle rotates clockwise to lock into place on the L5-20P The 5293.180 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
This variant of our 5293 series features the standard IEC-60320-C20 Plug with the Locking NEMA L5-20R Receptacle. These power cords provide power for any device or appliance using the Locking NEMA L5-20P plug by tapping into any IEC-60320-C19 outlet or socket with an IEC-60320-C20. The Locking NEMA L5-20R receptacle rotates clockwise to lock into place on the L5-20P The 5293.180 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C20 to LOCKING NEMA L5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 5293.180 - Quail Electronics
Livermore, CA, United States
IEC-60320-C20 to LOCKING NEMA L5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
5293.180
IEC-60320-C20 to LOCKING NEMA L5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 5293.180
This variant of our 5293 series features the standard IEC-60320-C20 Plug with the Locking NEMA L5-20R Receptacle. These power cords provide power for any device or appliance using the Locking NEMA L5-20P plug by tapping into any IEC-60320-C19 outlet or socket with an IEC-60320-C20. The Locking NEMA L5-20R receptacle rotates clockwise to lock into place on the L5-20P The 5293.180 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • This variant of our 5293 series features the standard IEC-60320-C20 Plug with the Locking NEMA L5-20R Receptacle.
  • These power cords provide power for any device or appliance using the Locking NEMA L5-20P plug by tapping into any IEC-60320-C19 outlet or socket with an IEC-60320-C20. The Locking NEMA L5-20R receptacle rotates clockwise to lock into place on the L5-20P
  • The 5293.180 carries the UL and C-UL approvals and is rated at 20A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5293.180
Product Name IEC-60320-C20 to LOCKING NEMA L5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860399 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 19.69 inch (500 mm)
View Details
United Kingdom/Ireland 13A Power Cord - 86240330 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details