5289.006 -- IEC-60320-C14 TO EURO RECEPTACLE HOME // POWER CORDS // INTERNATIONAL POWER CORDS // EUROPE POWER CORDS
Quail ElectronicsIEC-60320-C14 to EURO RECEPTACLE HOME // Power Cords // International Power Cords // Europe Power Cords5289.006
Description
Our 5289 series features the standard IEC-60320-C14 Plug with the European Receptacle.
These power cords provide power for any device or appliance using the European Schuko by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14.
The 5289.006 is a European power cord that carries the European and SEV approvals and is rated at 10A - 250V.
This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia
Quail Electronics
Done
Description
Our 5289 series features the standard IEC-60320-C14 Plug with the European Receptacle.
These power cords provide power for any device or appliance using the European Schuko by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14.
The 5289.006 is a European power cord that carries the European and SEV approvals and is rated at 10A - 250V.
This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia
Datasheet
Datasheet Summary Powered by GS/AI
The Quail Electronics 5289.006 is an IEC-60320-C14 to European receptacle power cord designed for use with devices requiring a European Schuko connection. It is rated for 10A at 250V and complies with RoHS standards. The cord features a three-core construction with a cross-sectional area of 1.5mm², suitable for various applications across multiple European countries. The product is packaged with 10 units per bundle, making it a practical choice for engineers needing reliable power connections in European environments.
Datasheet Summary Powered by GS/AI
The Quail Electronics 5289.006 is an IEC-60320-C14 to European receptacle power cord designed for use with devices requiring a European Schuko connection. It is rated for 10A at 250V and complies with RoHS standards. The cord features a three-core construction with a cross-sectional area of 1.5mm², suitable for various applications across multiple European countries. The product is packaged with 10 units per bundle, making it a practical choice for engineers needing reliable power connections in European environments.
IEC-60320-C14 to EURO RECEPTACLE HOME // Power Cords // International Power Cords // Europe Power Cords
5289.006
IEC-60320-C14 to EURO RECEPTACLE HOME // Power Cords // International Power Cords // Europe Power Cords
5289.006
Our 5289 series features the standard IEC-60320-C14 Plug with the European Receptacle.
These power cords provide power for any device or appliance using the European Schuko by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14.
The 5289.006 is a European power cord that carries the European and SEV approvals and is rated at 10A - 250V.
This European power cord can also be used in the following countries: Albania Lithuania Andorra Luxembourg Angola Macedonia Armenia Madagascar Aruba Madeira (Portugal) Austria Majorca Azerbaijan Mali Balearic Island Martinique Belarus Mauritania Belgium Moldova Bolivia Monaco Bosnia and Herzegovina Mongolia Bulgaria Morocco Burkina Faso Mozambique Burundi Neth.Antilles Cambodia Netherlands Cameroon New Caledonia Canary Islands (spain) New Guinea Cape Verde Niger Central African Republic Norway Chad Okinawa Comoros Paraguay Congo, Democratic Republic of Poland Cote d'Ivoire/Ivory Coast Portugal Croatia Reunion Island Curacao Island Romania Czech Republic Russia Djibouti, Republic of Rwanda East Timor Saint Pierre & Miquelon Egypt Senegal Equatorial Guinea Serbia & Montenegro Eritrea Slovakia Estonia Slovenia Ethiopia Somalia Faeroe Islands Spain Finland Suriname France Svalbard (Norway) French Giuana Sweden Gabon Syria Germany Tahiti Greece Tajikistan Guadeloupe Togo Guinea Tunisia Guinea-Bissau Turkey Hungary Turkmenistan Iceland Ukraine Indonesia Uzbekistan Iran Vatican Kazakstan Vietnam Krakozhia Yugoslavia (former) Latvia Zambia Lettonia
Our 5289 series features the standard IEC-60320-C14 Plug with the European Receptacle.
These power cords provide power for any device or appliance using the European Schuko by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14.
The 5289.006 is a European power cord that carries the European and SEV approvals and is rated at 10A - 250V.
This European power cord can also be used in the following countries:
Albania Lithuania
Andorra Luxembourg
Angola Macedonia
Armenia Madagascar
Aruba Madeira (Portugal)
Austria Majorca
Azerbaijan Mali
Balearic Island Martinique
Belarus Mauritania
Belgium Moldova
Bolivia Monaco
Bosnia and Herzegovina Mongolia
Bulgaria Morocco
Burkina Faso Mozambique
Burundi Neth.Antilles
Cambodia Netherlands
Cameroon New Caledonia
Canary Islands (spain) New Guinea
Cape Verde Niger
Central African Republic Norway
Chad Okinawa
Comoros Paraguay
Congo, Democratic Republic of Poland
Cote d'Ivoire/Ivory Coast Portugal
Croatia Reunion Island
Curacao Island Romania
Czech Republic Russia
Djibouti, Republic of Rwanda
East Timor Saint Pierre & Miquelon
Egypt Senegal
Equatorial Guinea Serbia & Montenegro
Eritrea Slovakia
Estonia Slovenia
Ethiopia Somalia
Faeroe Islands Spain
Finland Suriname
France Svalbard (Norway)
French Giuana Sweden
Gabon Syria
Germany Tahiti
Greece Tajikistan
Guadeloupe Togo
Guinea Tunisia
Guinea-Bissau Turkey
Hungary Turkmenistan
Iceland Ukraine
Indonesia Uzbekistan
Iran Vatican
Kazakstan Vietnam
Krakozhia Yugoslavia (former)
Latvia Zambia
Lettonia
Supplier's Site
Datasheet
Technical Specifications
Quail Electronics
Product Category
AC Power Cords
Product Number
5289.006
Product Name
IEC-60320-C14 to EURO RECEPTACLE HOME // Power Cords // International Power Cords // Europe Power Cords