Quail Electronics IEC-60320-C20 to NEMA 5-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5283.012

Description
Our 5283 series features the standard IEC-60320-C20 Plug with the NEMA 5-15R Receptacle. These power cords provide power for any device or appliance using the NEMA 5-15P plug by tapping into any IEC-60320-C19 outlet or socket with an IEC-60320-C20. The 5283.012 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5283 series features the standard IEC-60320-C20 Plug with the NEMA 5-15R Receptacle. These power cords provide power for any device or appliance using the NEMA 5-15P plug by tapping into any IEC-60320-C19 outlet or socket with an IEC-60320-C20. The 5283.012 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C20 to NEMA 5-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 5283.012 - Quail Electronics
Livermore, CA, United States
IEC-60320-C20 to NEMA 5-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
5283.012
IEC-60320-C20 to NEMA 5-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5283.012
Our 5283 series features the standard IEC-60320-C20 Plug with the NEMA 5-15R Receptacle. These power cords provide power for any device or appliance using the NEMA 5-15P plug by tapping into any IEC-60320-C19 outlet or socket with an IEC-60320-C20. The 5283.012 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5283 series features the standard IEC-60320-C20 Plug with the NEMA 5-15R Receptacle.
  • These power cords provide power for any device or appliance using the NEMA 5-15P plug by tapping into any IEC-60320-C19 outlet or socket with an IEC-60320-C20.
  • The 5283.012 carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5283.012
Product Name IEC-60320-C20 to NEMA 5-15R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320 C20
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823589-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 15 amps
View Details
Japanese Power Cord - 86277150 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details