Quail Electronics IEC-60320-C20 to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Universal 5282.098

Description
Our 5282 series features the standard IEC-60320-C20 Plug with the IEC-60320-C19 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature a C20 which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the C19. The 5282 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source. The 5282.098 carries the UL, C-UL, and VDE approvals and is rated at 16A - 250V.
Description
Our 5282 series features the standard IEC-60320-C20 Plug with the IEC-60320-C19 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature a C20 which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the C19. The 5282 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source. The 5282.098 carries the UL, C-UL, and VDE approvals and is rated at 16A - 250V.
Datasheet
Datasheet Summary
Powered by GS/AI

The IEC-60320-C20 to IEC-60320-C19 power cord, part number 5282.098, is designed for use in various electrical applications, particularly in connecting power distribution units (PDUs) to devices with IEC-60320-C20 inlets. It is rated for 16A at 250V and complies with multiple safety standards, including UL, C-UL, and VDE approvals, making it suitable for both North American and international markets. The cord features a tri-rated design, ensuring versatility and reliability in diverse environments. It is constructed with SJTW 15AWG wire and has a temperature rating of 105°C. The length of the cord is 2500mm, providing flexibility in installation while maintaining proper airflow and equipment operation.

Datasheet Summary
Powered by GS/AI

The IEC-60320-C20 to IEC-60320-C19 power cord, part number 5282.098, is designed for use in various electrical applications, particularly in connecting power distribution units (PDUs) to devices with IEC-60320-C20 inlets. It is rated for 16A at 250V and complies with multiple safety standards, including UL, C-UL, and VDE approvals, making it suitable for both North American and international markets. The cord features a tri-rated design, ensuring versatility and reliability in diverse environments. It is constructed with SJTW 15AWG wire and has a temperature rating of 105°C. The length of the cord is 2500mm, providing flexibility in installation while maintaining proper airflow and equipment operation.

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C20 to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Universal - 5282.098 - Quail Electronics
Livermore, CA, United States
IEC-60320-C20 to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Universal
5282.098
IEC-60320-C20 to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Universal 5282.098
Our 5282 series features the standard IEC-60320-C20 Plug with the IEC-60320-C19 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature a C20 which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the C19. The 5282 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source. The 5282.098 carries the UL, C-UL, and VDE approvals and is rated at 16A - 250V.

  • Our 5282 series features the standard IEC-60320-C20 Plug with the IEC-60320-C19 Connector.
  • Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords.
  • These Universal Jumper Cords feature a C20 which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the C19. The 5282 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source.
  • The 5282.098 carries the UL, C-UL, and VDE approvals and is rated at 16A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5282.098
Product Name IEC-60320-C20 to IEC-60320-C19 HOME // Power Cords // IEC/Jumper Power Cords // Universal
Cord Color BLACK
Approvals RoHS; UL Listing Mark; UL_C-UL_VDE
Number of Conductors 3
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

Uk Cordset, Iec C13-Free End, 6.6 , 10A; Connector To Connector Schurter - 57AK7268 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 36 inches - 412001-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details