Quail Electronics IEC-60320-C14 to ROJ HOME // Power Cords // IEC/Jumper Power Cords // Domestic 5256.120

Description
Our 5256 series features the standard IEC-60320-C14 Plug with an ROJ. These IEC power cords are ideal for hard-wiring into your equipment. The male end plugs into any IEC-60320-C13 outlet or connector, while the opposite end hard-wires directly into your device or appliance. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 5256.120 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5256 series features the standard IEC-60320-C14 Plug with an ROJ. These IEC power cords are ideal for hard-wiring into your equipment. The male end plugs into any IEC-60320-C13 outlet or connector, while the opposite end hard-wires directly into your device or appliance. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 5256.120 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to ROJ HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 5256.120 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to ROJ HOME // Power Cords // IEC/Jumper Power Cords // Domestic
5256.120
IEC-60320-C14 to ROJ HOME // Power Cords // IEC/Jumper Power Cords // Domestic 5256.120
Our 5256 series features the standard IEC-60320-C14 Plug with an ROJ. These IEC power cords are ideal for hard-wiring into your equipment. The male end plugs into any IEC-60320-C13 outlet or connector, while the opposite end hard-wires directly into your device or appliance. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 5256.120 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5256 series features the standard IEC-60320-C14 Plug with an ROJ.
  • These IEC power cords are ideal for hard-wiring into your equipment. The male end plugs into any IEC-60320-C13 outlet or connector, while the opposite end hard-wires directly into your device or appliance.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 5256.120 carries the UL and C-UL approvals and is rated at 15A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5256.120
Product Name IEC-60320-C14 to ROJ HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type Male Hard Wired Stripped; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 814382-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
North American 7Amp Cord Set w/ C5 Connector - 86220365 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details