Quail Electronics Power Cord, Iec C14/nema 5-15R, 12; Connector Type A Quail Electronics 5250.012

Description
POWER CORD, IEC C14/NEMA 5-15R, 12"; Connector Type A:IEC 60320 C14; Connector Type B:NEMA 5-15R; Cable Length - Metric:305mm; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12"
Description
POWER CORD, IEC C14/NEMA 5-15R, 12"; Connector Type A:IEC 60320 C14; Connector Type B:NEMA 5-15R; Cable Length - Metric:305mm; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12"

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C14/nema 5-15R, 12; Connector Type A Quail Electronics - 72AC4339 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C14/nema 5-15R, 12; Connector Type A Quail Electronics
72AC4339
Power Cord, Iec C14/nema 5-15R, 12; Connector Type A Quail Electronics 72AC4339
POWER CORD, IEC C14/NEMA 5-15R, 12"; Connector Type A:IEC 60320 C14; Connector Type B:NEMA 5-15R; Cable Length - Metric:305mm; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12"

POWER CORD, IEC C14/NEMA 5-15R, 12"; Connector Type A:IEC 60320 C14; Connector Type B:NEMA 5-15R; Cable Length - Metric:305mm; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:12"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC4339
Product Name Power Cord, Iec C14/nema 5-15R, 12; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details