Quail Electronics IEC-60320-C14 to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Universal 5244.055

Description
Our 5244 series features the standard IEC-60320-C14 Plug with the Left Angle IEC-60320-C13 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature a C14 which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the C13. The 5244 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 5244.055 carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Datasheet
Description
Our 5244 series features the standard IEC-60320-C14 Plug with the Left Angle IEC-60320-C13 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature a C14 which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the C13. The 5244 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 5244.055 carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Universal - 5244.055 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Universal
5244.055
IEC-60320-C14 to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Universal 5244.055
Our 5244 series features the standard IEC-60320-C14 Plug with the Left Angle IEC-60320-C13 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature a C14 which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the C13. The 5244 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 5244.055 carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.

  • Our 5244 series features the standard IEC-60320-C14 Plug with the Left Angle IEC-60320-C13 Connector.
  • Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords.
  • These Universal Jumper Cords feature a C14 which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the C13. The 5244 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components.
  • This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side.
  • The 5244.055 carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5244.055
Product Name IEC-60320-C14 to IEC-60320-C13 LEFT ANGLE HOME // Power Cords // IEC/Jumper Power Cords // Universal
Cord Color BLACK
Approvals RoHS; UL Listing Mark; UL_C-UL_VDE
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1972250 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American 3x14 AWG Fillerless White Cable - 86040260 - Interpower
Specs
Cord Color White
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details