Quail Electronics IEC-60320-C14 to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 5240.048

Description
Our 5240 series features the standard IEC-60320-C14 Plug with the IEC-60320-C13 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 5240.048 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5240 series features the standard IEC-60320-C14 Plug with the IEC-60320-C13 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 5240.048 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 5240.048 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
5240.048
IEC-60320-C14 to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 5240.048
Our 5240 series features the standard IEC-60320-C14 Plug with the IEC-60320-C13 Connector. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 5240.048 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5240 series features the standard IEC-60320-C14 Plug with the IEC-60320-C13 Connector.
  • These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • The 5240.048 carries the UL and C-UL approvals and is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5240.048
Product Name IEC-60320-C14 to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2711428 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Continental European 10Amp Cordset w/ C13 Connector - 86231000 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details