Quail Electronics IEC-60320-C14 to PIGGYBACK IEC-60320-C13 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 5236.012

Description
Our 5236 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the Piggyback IEC-60320-C13 x 2 Connector. These IEC power cords are the recommended cords for powering networking or computing equipment. The piggyback IEC-60320-C13 connectors (x2) can power any 2 appliances or devices that have the IEC-60320-C14 inlet, which may include monitors, computers, printers, scanners, TVs, and sound systems. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 2 devices while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. When the piggyback design is on the female end of the power cord, the purpose is to save space by powering two pieces of equipment. The 5236.012 carries the UL and C-UL approvals and is rated at 10A - 250V.
Datasheet
Description
Our 5236 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the Piggyback IEC-60320-C13 x 2 Connector. These IEC power cords are the recommended cords for powering networking or computing equipment. The piggyback IEC-60320-C13 connectors (x2) can power any 2 appliances or devices that have the IEC-60320-C14 inlet, which may include monitors, computers, printers, scanners, TVs, and sound systems. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 2 devices while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. When the piggyback design is on the female end of the power cord, the purpose is to save space by powering two pieces of equipment. The 5236.012 carries the UL and C-UL approvals and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to PIGGYBACK IEC-60320-C13 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) - 5236.012 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to PIGGYBACK IEC-60320-C13 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
5236.012
IEC-60320-C14 to PIGGYBACK IEC-60320-C13 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter) 5236.012
Our 5236 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the Piggyback IEC-60320-C13 x 2 Connector. These IEC power cords are the recommended cords for powering networking or computing equipment. The piggyback IEC-60320-C13 connectors (x2) can power any 2 appliances or devices that have the IEC-60320-C14 inlet, which may include monitors, computers, printers, scanners, TVs, and sound systems. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 2 devices while only using 1 outlet. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. When the piggyback design is on the female end of the power cord, the purpose is to save space by powering two pieces of equipment. The 5236.012 carries the UL and C-UL approvals and is rated at 10A - 250V.

  • Our 5236 series features the standard IEC-60320-C14 Plug with a 2-splitter (Y-Cord) that has the Piggyback IEC-60320-C13 x 2 Connector.
  • These IEC power cords are the recommended cords for powering networking or computing equipment. The piggyback IEC-60320-C13 connectors (x2) can power any 2 appliances or devices that have the IEC-60320-C14 inlet, which may include monitors, computers, printers, scanners, TVs, and sound systems. The plug end connects to any C13 outlet or connector, and this cord is a space-saver because it provides power to 2 devices while only using 1 outlet.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • When the piggyback design is on the female end of the power cord, the purpose is to save space by powering two pieces of equipment.
  • The 5236.012 carries the UL and C-UL approvals and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5236.012
Product Name IEC-60320-C14 to PIGGYBACK IEC-60320-C13 x 2 HOME // Power Cords // IEC/Jumper Power Cords // Y Cords (2-Way Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
IEC Power Cords - 824131-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details