Quail Electronics LOCKING NEMA L5-15P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 5230.024

Description
Our 5230 series features the 3-prong, North American, Locking NEMA L5-15P Plug with the NEMA 5-15R Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-15R wall outlet or receptacle, while the other end connects to equipment that uses the standard NEMA 5-15P. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into position. The 5230.024 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5230 series features the 3-prong, North American, Locking NEMA L5-15P Plug with the NEMA 5-15R Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-15R wall outlet or receptacle, while the other end connects to equipment that uses the standard NEMA 5-15P. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into position. The 5230.024 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L5-15P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 5230.024 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L5-15P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
5230.024
LOCKING NEMA L5-15P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 5230.024
Our 5230 series features the 3-prong, North American, Locking NEMA L5-15P Plug with the NEMA 5-15R Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-15R wall outlet or receptacle, while the other end connects to equipment that uses the standard NEMA 5-15P. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into position. The 5230.024 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5230 series features the 3-prong, North American, Locking NEMA L5-15P Plug with the NEMA 5-15R Receptacle.
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-15R wall outlet or receptacle, while the other end connects to equipment that uses the standard NEMA 5-15P. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into position.
  • The 5230.024 carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5230.024
Product Name LOCKING NEMA L5-15P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Japanese Jumper Cord Set - 86254951 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Pwr Cord, Iec C13-Australia Plug, 6.6Ft; Connector Type A Schurter - 75T5616 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details