5226.120AL -- IEC-60320-C14 TO IEC-60320-C15 AUTO-LOCK HOME // POWER CORDS // IEC/JUMPER POWER CORDS // AUTO-LOCK
Quail ElectronicsIEC-60320-C14 to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // Auto-Lock5226.120AL
Description
Our 5226 series features the standard IEC-60320-C14 Plug with the IEC-60320-C15 Auto-Lock Connector.
These IEC power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C, and are ideal for computing, laboratory, or industrial equipment that use either the IEC-60320 C16 or C14 inlet. The plug end connects to any IEC-60320-C13 outlet or connector, and these can also be called Jumper Cables or Network Patch Cables.
This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
The 5226.120AL carries the UL and C-UL approvals and is rated at 10A - 250V.
This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Quail Electronics
Done
Datasheet
Description
Our 5226 series features the standard IEC-60320-C14 Plug with the IEC-60320-C15 Auto-Lock Connector.
These IEC power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C, and are ideal for computing, laboratory, or industrial equipment that use either the IEC-60320 C16 or C14 inlet. The plug end connects to any IEC-60320-C13 outlet or connector, and these can also be called Jumper Cables or Network Patch Cables.
This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
The 5226.120AL carries the UL and C-UL approvals and is rated at 10A - 250V.
This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
IEC-60320-C14 to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // Auto-Lock
5226.120AL
IEC-60320-C14 to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // Auto-Lock
5226.120AL
Our 5226 series features the standard IEC-60320-C14 Plug with the IEC-60320-C15 Auto-Lock Connector.
These IEC power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C, and are ideal for computing, laboratory, or industrial equipment that use either the IEC-60320 C16 or C14 inlet. The plug end connects to any IEC-60320-C13 outlet or connector, and these can also be called Jumper Cables or Network Patch Cables.
This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
The 5226.120AL carries the UL and C-UL approvals and is rated at 10A - 250V.
This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Our 5226 series features the standard IEC-60320-C14 Plug with the IEC-60320-C15 Auto-Lock Connector.
These IEC power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C, and are ideal for computing, laboratory, or industrial equipment that use either the IEC-60320 C16 or C14 inlet. The plug end connects to any IEC-60320-C13 outlet or connector, and these can also be called Jumper Cables or Network Patch Cables.
This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
The 5226.120AL carries the UL and C-UL approvals and is rated at 10A - 250V.
This North American power cord can also be used in the following countries:
Bahamas Jamaica
Barbados Laos
Belize Mexico
Canada Micronesia
Cayman Islands Nicaragua
Costa Rica No. Mariana Island
Cuba Palmyra Atoll
Dominican Republic Panama
Ecuador Peru
El Salvador Philippines
Guam Puerto Rico
Guatemala Thailand
Haiti Venezuela
Honduras Virgin Islands
Supplier's Site
Datasheet
Technical Specifications
Quail Electronics
Product Category
AC Power Cords
Product Number
5226.120AL
Product Name
IEC-60320-C14 to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // Auto-Lock