Quail Electronics NEMA 5-15P LEFT ANGLE to ROJ HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5171.120

Description
Our 5171 series features the domestic, 3-prong, Left angle North American Plug (NEMA 5-15P) with an ROJ. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails away to the left-hand side. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 5171.120 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5171 series features the domestic, 3-prong, Left angle North American Plug (NEMA 5-15P) with an ROJ. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails away to the left-hand side. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 5171.120 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P LEFT ANGLE to ROJ HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 5171.120 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P LEFT ANGLE to ROJ HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
5171.120
NEMA 5-15P LEFT ANGLE to ROJ HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5171.120
Our 5171 series features the domestic, 3-prong, Left angle North American Plug (NEMA 5-15P) with an ROJ. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails away to the left-hand side. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 5171.120 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5171 series features the domestic, 3-prong, Left angle North American Plug (NEMA 5-15P) with an ROJ.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end.
  • This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails away to the left-hand side.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 5171.120 carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5171.120
Product Name NEMA 5-15P LEFT ANGLE to ROJ HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Power Cords - 8702209 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 98.43 inch (2500 mm)
Rated Voltage 250 volts
View Details
IEC Power Cords - 823371-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details