Quail Electronics NEMA 5-15P to ROJ HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5161.120

Description
Our 5161 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) and an ROJ. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 5161.120 carries UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5161 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) and an ROJ. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 5161.120 carries UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to ROJ HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 5161.120 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to ROJ HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
5161.120
NEMA 5-15P to ROJ HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5161.120
Our 5161 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) and an ROJ. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 5161.120 carries UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5161 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) and an ROJ.
  • These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 5161.120 carries UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5161.120
Product Name NEMA 5-15P to ROJ HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

Power Cord, 7.5Ft, 10A, Black; Connector Type A Corcom Te Connectivity - 15F2481 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 90 inch (2286 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Argentina 16Amp Cord Set with C19 Angled Connector - 86270360 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details