Quail Electronics NEMA 5-15P DOWN ANGLE to ROJ SPECIAL HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5147.072

Description
Our 5147 series features the domestic, 3-prong, Down Angle North American Plug (NEMA 5-15P) with an ROJ Special. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 5147.072 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Description
Our 5147 series features the domestic, 3-prong, Down Angle North American Plug (NEMA 5-15P) with an ROJ Special. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 5147.072 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Datasheet Summary
Powered by GS/AI

The NEMA 5-15P Down Angle to ROJ Special Home power cord, part number 5147.072, features a three-prong North American plug designed for use in confined spaces. This configuration minimizes stress on the conductors and strain relief by allowing the cord to trail down and away from the wall socket when plugged in. The cord is suitable for hard-wiring into custom equipment and is compatible with standard North American wall outlets or NEMA 5-15R receptacles. This power cord is rated for 13A at 125V and carries UL and C-UL approvals, ensuring compliance with safety standards. The ROJ Special designation indicates that the lengths of the removed jacket and conductor insulation may vary, and some conductors may feature special terminals such as ring, quick disconnect, flag, or spade. The product is also applicable for use in various countries across North America and the Caribbean.

Datasheet Summary
Powered by GS/AI

The NEMA 5-15P Down Angle to ROJ Special Home power cord, part number 5147.072, features a three-prong North American plug designed for use in confined spaces. This configuration minimizes stress on the conductors and strain relief by allowing the cord to trail down and away from the wall socket when plugged in. The cord is suitable for hard-wiring into custom equipment and is compatible with standard North American wall outlets or NEMA 5-15R receptacles. This power cord is rated for 13A at 125V and carries UL and C-UL approvals, ensuring compliance with safety standards. The ROJ Special designation indicates that the lengths of the removed jacket and conductor insulation may vary, and some conductors may feature special terminals such as ring, quick disconnect, flag, or spade. The product is also applicable for use in various countries across North America and the Caribbean.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P DOWN ANGLE to ROJ SPECIAL HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 5147.072 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P DOWN ANGLE to ROJ SPECIAL HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
5147.072
NEMA 5-15P DOWN ANGLE to ROJ SPECIAL HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5147.072
Our 5147 series features the domestic, 3-prong, Down Angle North American Plug (NEMA 5-15P) with an ROJ Special. These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 5147.072 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5147 series features the domestic, 3-prong, Down Angle North American Plug (NEMA 5-15P) with an ROJ Special.
  • These North American power cords are ideal for powering your custom equipment. This power cord will plug into the standard North American wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end.
  • This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails down and away from the wall socket.
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 5147.072 carries the UL and C-UL approvals and is rated at 13A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5147.072
Product Name NEMA 5-15P DOWN ANGLE to ROJ SPECIAL HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; Male Hard Wired Stripped; Male Hard Wired Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2711400 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American Non-polarized Cordset - 86222105 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details