Quail Electronics NEMA 5-20P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5131.012

Description
Our 5131 series features the 3-prong North American NEMA 5-20P Plug with the NEMA 5-15R Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These Heavy Duty North American power cords are ideal for adapting high current wall outlets or generator sockets. This power cord will plug into the NEMA 5-20R wall outlet or receptacle on one end and will accept any NEMA 5-15P plug on the other end. The 5131.012 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5131 series features the 3-prong North American NEMA 5-20P Plug with the NEMA 5-15R Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These Heavy Duty North American power cords are ideal for adapting high current wall outlets or generator sockets. This power cord will plug into the NEMA 5-20R wall outlet or receptacle on one end and will accept any NEMA 5-15P plug on the other end. The 5131.012 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords - 5131.012 - Quail Electronics
Livermore, CA, United States
NEMA 5-20P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
5131.012
NEMA 5-20P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5131.012
Our 5131 series features the 3-prong North American NEMA 5-20P Plug with the NEMA 5-15R Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These Heavy Duty North American power cords are ideal for adapting high current wall outlets or generator sockets. This power cord will plug into the NEMA 5-20R wall outlet or receptacle on one end and will accept any NEMA 5-15P plug on the other end. The 5131.012 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5131 series features the 3-prong North American NEMA 5-20P Plug with the NEMA 5-15R Receptacle.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These Heavy Duty North American power cords are ideal for adapting high current wall outlets or generator sockets. This power cord will plug into the NEMA 5-20R wall outlet or receptacle on one end and will accept any NEMA 5-15P plug on the other end.
  • The 5131.012 carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5131.012
Product Name NEMA 5-20P to NEMA 5-15R HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; NEMA 5-20P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

North American NEMA 6-15 Cord Set w/Angled C19 - 86226070 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
IEC Power Cords - 822128-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 11.81 inch (300 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, South Africa, V-Lock cord retaining, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-107-570 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details