Quail Electronics LOCKING NEMA L6-20P to IEC-60320-C19 LEFT ANGLE HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 5099.098

Description
Our 5099 series features the 3-prong, North American, Locking NEMA L6-20P Plug with the Left Angle IEC-60320-C19 Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 5099.098 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5099 series features the 3-prong, North American, Locking NEMA L6-20P Plug with the Left Angle IEC-60320-C19 Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 5099.098 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L6-20P to IEC-60320-C19 LEFT ANGLE HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 5099.098 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L6-20P to IEC-60320-C19 LEFT ANGLE HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
5099.098
LOCKING NEMA L6-20P to IEC-60320-C19 LEFT ANGLE HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 5099.098
Our 5099 series features the 3-prong, North American, Locking NEMA L6-20P Plug with the Left Angle IEC-60320-C19 Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side. The 5099.098 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5099 series features the 3-prong, North American, Locking NEMA L6-20P Plug with the Left Angle IEC-60320-C19 Connector.
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle.
  • This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your left-hand side.
  • The 5099.098 carries the UL and C-UL approvals and is rated at 20A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5099.098
Product Name LOCKING NEMA L6-20P to IEC-60320-C19 LEFT ANGLE HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
VAC13KS, North America, V-Lock cord retaining, 1.5 m, Connector IEC C13, SJT 3x18 AWG, black - 6051.2061 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
24IN T Type Style Fan Power Cord with NEMA 1-15P Plug - 07199-SP024 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 24 inch (610 mm)
View Details
2 suppliers