Quail Electronics Power Cord, Nema L6-20P/iec C19, 8.2Ft; Connector Type A Quail Electronics 5084.098

Description
POWER CORD, NEMA L6-20P/IEC C19, 8.2FT; Connector Type A:NEMA L6-20P; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
POWER CORD, NEMA L6-20P/IEC C19, 8.2FT; Connector Type A:NEMA L6-20P; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema L6-20P/iec C19, 8.2Ft; Connector Type A Quail Electronics - 72AC4337 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema L6-20P/iec C19, 8.2Ft; Connector Type A Quail Electronics
72AC4337
Power Cord, Nema L6-20P/iec C19, 8.2Ft; Connector Type A Quail Electronics 72AC4337
POWER CORD, NEMA L6-20P/IEC C19, 8.2FT; Connector Type A:NEMA L6-20P; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA L6-20P/IEC C19, 8.2FT; Connector Type A:NEMA L6-20P; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:20A; Voltage Rating:250V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC4337
Product Name Power Cord, Nema L6-20P/iec C19, 8.2Ft; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details