Quail Electronics LOCKING NEMA L6-20P GREEN to IEC-60320-C19 GREEN HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 5084.072GN

Description
This variant of our 5084 series features the 3-prong, North American, Green Locking NEMA L6-20P Plug with the Green IEC-60320-C19 Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. These Heavy Duty Colored Locking Cords feature bold colors which make them stand out against lab, theater, construction, and data equipment and other cords. This feature helps technical, set-up, construction, and networking professionals organize their work area by distinguishing sources of power distribution. The 5084.072GN is a green power cord that carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
This variant of our 5084 series features the 3-prong, North American, Green Locking NEMA L6-20P Plug with the Green IEC-60320-C19 Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. These Heavy Duty Colored Locking Cords feature bold colors which make them stand out against lab, theater, construction, and data equipment and other cords. This feature helps technical, set-up, construction, and networking professionals organize their work area by distinguishing sources of power distribution. The 5084.072GN is a green power cord that carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L6-20P GREEN to IEC-60320-C19 GREEN HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 5084.072GN - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L6-20P GREEN to IEC-60320-C19 GREEN HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
5084.072GN
LOCKING NEMA L6-20P GREEN to IEC-60320-C19 GREEN HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 5084.072GN
This variant of our 5084 series features the 3-prong, North American, Green Locking NEMA L6-20P Plug with the Green IEC-60320-C19 Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. These Heavy Duty Colored Locking Cords feature bold colors which make them stand out against lab, theater, construction, and data equipment and other cords. This feature helps technical, set-up, construction, and networking professionals organize their work area by distinguishing sources of power distribution. The 5084.072GN is a green power cord that carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • This variant of our 5084 series features the 3-prong, North American, Green Locking NEMA L6-20P Plug with the Green IEC-60320-C19 Connector.
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle.
  • These Heavy Duty Colored Locking Cords feature bold colors which make them stand out against lab, theater, construction, and data equipment and other cords. This feature helps technical, set-up, construction, and networking professionals organize their work area by distinguishing sources of power distribution.
  • The 5084.072GN is a green power cord that carries the UL and C-UL approvals and is rated at 20A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5084.072GN
Product Name LOCKING NEMA L6-20P GREEN to IEC-60320-C19 GREEN HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color GREEN
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 821847-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Korean Angled Cord Set w/ C13, 2.5m - 86263510 - Interpower
Specs
Cord Color Black
Approvals IEC 60227
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details