Quail Electronics Power Cord, Nema L5-20P/iec C19, 8.2Ft; Connector Type A Quail Electronics 5082.098AL

Description
POWER CORD, NEMA L5-20P/IEC C19, 8.2FT; Connector Type A:NEMA L5-20P; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:
Description
POWER CORD, NEMA L5-20P/IEC C19, 8.2FT; Connector Type A:NEMA L5-20P; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema L5-20P/iec C19, 8.2Ft; Connector Type A Quail Electronics - 72AC4336 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema L5-20P/iec C19, 8.2Ft; Connector Type A Quail Electronics
72AC4336
Power Cord, Nema L5-20P/iec C19, 8.2Ft; Connector Type A Quail Electronics 72AC4336
POWER CORD, NEMA L5-20P/IEC C19, 8.2FT; Connector Type A:NEMA L5-20P; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:

POWER CORD, NEMA L5-20P/IEC C19, 8.2FT; Connector Type A:NEMA L5-20P; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC4336
Product Name Power Cord, Nema L5-20P/iec C19, 8.2Ft; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details