Quail Electronics LOCKING NEMA L6-30P to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // Auto-Lock® Power Cords // High Voltage/High Current Auto-Lock® - Locking Blade 5081.098AL

Description
Our 5081 series features the 3-prong, North American, Locking NEMA L6-30P Plug with the IEC-60320-C19 Auto-Lock Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-30R outlet or receptacle, while on the other end the IEC-60320-C19 Auto-Lock Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. The 5081.098AL carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5081 series features the 3-prong, North American, Locking NEMA L6-30P Plug with the IEC-60320-C19 Auto-Lock Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-30R outlet or receptacle, while on the other end the IEC-60320-C19 Auto-Lock Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. The 5081.098AL carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L6-30P to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // Auto-Lock® Power Cords // High Voltage/High Current Auto-Lock® - Locking Blade - 5081.098AL - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L6-30P to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // Auto-Lock® Power Cords // High Voltage/High Current Auto-Lock® - Locking Blade
5081.098AL
LOCKING NEMA L6-30P to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // Auto-Lock® Power Cords // High Voltage/High Current Auto-Lock® - Locking Blade 5081.098AL
Our 5081 series features the 3-prong, North American, Locking NEMA L6-30P Plug with the IEC-60320-C19 Auto-Lock Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-30R outlet or receptacle, while on the other end the IEC-60320-C19 Auto-Lock Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. The 5081.098AL carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5081 series features the 3-prong, North American, Locking NEMA L6-30P Plug with the IEC-60320-C19 Auto-Lock Connector.
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-30R outlet or receptacle, while on the other end the IEC-60320-C19 Auto-Lock Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle.
  • The 5081.098AL carries the UL and C-UL approvals and is rated at 20A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5081.098AL
Product Name LOCKING NEMA L6-30P to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // Auto-Lock® Power Cords // High Voltage/High Current Auto-Lock® - Locking Blade
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 821599-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 15 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details