Quail Electronics NEMA 5-15P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5078.120

Description
Our 5078 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C19 Connector. These North American power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard North American wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 5078.120 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5078 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C19 Connector. These North American power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard North American wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 5078.120 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords - 5078.120 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
5078.120
NEMA 5-15P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5078.120
Our 5078 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C19 Connector. These North American power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard North American wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 5078.120 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5078 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C19 Connector.
  • These North American power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard North American wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 5078.120 carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5078.120
Product Name NEMA 5-15P to IEC-60320-C19 HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, uninsulated wires, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6000.0224 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Fan Cords - CR338-ND - DigiKey
Qualtek Electronics Corp.
Specs
Approvals cUL, UL
Cord Length 96 inch (2438 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details