Quail Electronics NEMA 5-20P to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5071.072

Description
Our 5071 series features the 3-prong North American NEMA 5-20P Plug with the Right Angle IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 5-20R wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. The 5071.072 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5071 series features the 3-prong North American NEMA 5-20P Plug with the Right Angle IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 5-20R wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. The 5071.072 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20P to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords - 5071.072 - Quail Electronics
Livermore, CA, United States
NEMA 5-20P to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
5071.072
NEMA 5-20P to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords 5071.072
Our 5071 series features the 3-prong North American NEMA 5-20P Plug with the Right Angle IEC-60320-C19 Connector. These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 5-20R wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. The 5071.072 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5071 series features the 3-prong North American NEMA 5-20P Plug with the Right Angle IEC-60320-C19 Connector.
  • These North American power cords are the recommended cords for networking, laboratory, and communications equipment. They connect on one end to the NEMA 5-20R wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself.
  • The 5071.072 carries the UL and C-UL approvals and is rated at 20A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5071.072
Product Name NEMA 5-20P to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // High Voltage Power Cords // Straight Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-20P
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 824116-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 78.7 inch (1999 mm)
Rated Current 15 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Japanese Cord Set with C13 Connector - 86277160 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details