Quail Electronics NEMA 5-15P 45 ANGLE (1 O'CLOCK GROUND PIN) to IEC-60320-C13 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5067.036

Description
This variant of our 5067 series features the domestic, 3-prong, 45 Angle North American Plug (NEMA 5-15P) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. This 45 angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. Because of the offset design, we define the orientation of the ground pin as it appears in the drawing above. Here, the ground pin appears to be in the 1 O'clock position, so we refer to it as the NEMA 5-15P 45 (1 O??clock Ground Pin). The 5067.036 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
This variant of our 5067 series features the domestic, 3-prong, 45 Angle North American Plug (NEMA 5-15P) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. This 45 angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. Because of the offset design, we define the orientation of the ground pin as it appears in the drawing above. Here, the ground pin appears to be in the 1 O'clock position, so we refer to it as the NEMA 5-15P 45 (1 O??clock Ground Pin). The 5067.036 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P 45 ANGLE (1 O'CLOCK GROUND PIN) to IEC-60320-C13 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 5067.036 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P 45 ANGLE (1 O'CLOCK GROUND PIN) to IEC-60320-C13 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
5067.036
NEMA 5-15P 45 ANGLE (1 O'CLOCK GROUND PIN) to IEC-60320-C13 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5067.036
This variant of our 5067 series features the domestic, 3-prong, 45 Angle North American Plug (NEMA 5-15P) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. This 45 angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. Because of the offset design, we define the orientation of the ground pin as it appears in the drawing above. Here, the ground pin appears to be in the 1 O'clock position, so we refer to it as the NEMA 5-15P 45 (1 O??clock Ground Pin). The 5067.036 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • This variant of our 5067 series features the domestic, 3-prong, 45 Angle North American Plug (NEMA 5-15P) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle.
  • This 45 angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. Because of the offset design, we define the orientation of the ground pin as it appears in the drawing above. Here, the ground pin appears to be in the 1 O'clock position, so we refer to it as the NEMA 5-15P 45 (1 O??clock Ground Pin).
  • The 5067.036 carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5067.036
Product Name NEMA 5-15P 45 ANGLE (1 O'CLOCK GROUND PIN) to IEC-60320-C13 HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384476 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
International 3x2.50mm² Harmonized Cable - 86020310 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details