Quail Electronics Power Cord, Nema 5-20P/iec C19, 8.2Ft; Connector Type A Quail Electronics 5052.098

Description
POWER CORD, NEMA 5-20P/IEC C19, 8.2FT; Connector Type A:NEMA 5-20P; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
POWER CORD, NEMA 5-20P/IEC C19, 8.2FT; Connector Type A:NEMA 5-20P; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-20P/iec C19, 8.2Ft; Connector Type A Quail Electronics - 72AC4335 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-20P/iec C19, 8.2Ft; Connector Type A Quail Electronics
72AC4335
Power Cord, Nema 5-20P/iec C19, 8.2Ft; Connector Type A Quail Electronics 72AC4335
POWER CORD, NEMA 5-20P/IEC C19, 8.2FT; Connector Type A:NEMA 5-20P; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA 5-20P/IEC C19, 8.2FT; Connector Type A:NEMA 5-20P; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC4335
Product Name Power Cord, Nema 5-20P/iec C19, 8.2Ft; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details