Quail Electronics Power Cord, Nema 5-15P/iec C19, 8.2Ft; Connector Type A Quail Electronics 5050.098

Description
POWER CORD, NEMA 5-15P/IEC C19, 8.2FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
POWER CORD, NEMA 5-15P/IEC C19, 8.2FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P/iec C19, 8.2Ft; Connector Type A Quail Electronics - 72AC4334 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C19, 8.2Ft; Connector Type A Quail Electronics
72AC4334
Power Cord, Nema 5-15P/iec C19, 8.2Ft; Connector Type A Quail Electronics 72AC4334
POWER CORD, NEMA 5-15P/IEC C19, 8.2FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA 5-15P/IEC C19, 8.2FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C19; Cable Length - Metric:2.5m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC4334
Product Name Power Cord, Nema 5-15P/iec C19, 8.2Ft; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details