Quail Electronics Power Cord, Nema 5-15P/iec C13, 10Ft; Connector Type A Quail Electronics 5040.12

Description
POWER CORD, NEMA 5-15P/IEC C13, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:
Description
POWER CORD, NEMA 5-15P/IEC C13, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P/iec C13, 10Ft; Connector Type A Quail Electronics - 72AC4333 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C13, 10Ft; Connector Type A Quail Electronics
72AC4333
Power Cord, Nema 5-15P/iec C13, 10Ft; Connector Type A Quail Electronics 72AC4333
POWER CORD, NEMA 5-15P/IEC C13, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:

POWER CORD, NEMA 5-15P/IEC C13, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125V; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC4333
Product Name Power Cord, Nema 5-15P/iec C13, 10Ft; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR600 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details