Quail Electronics Power Cord, Nema 5-15P/iec C13, 6.6Ft; Connector Type A Quail Electronics 5021.072

Description
POWER CORD, NEMA 5-15P/IEC C13, 6.6FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:13A; Voltage Rating:125V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
POWER CORD, NEMA 5-15P/IEC C13, 6.6FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:13A; Voltage Rating:125V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P/iec C13, 6.6Ft; Connector Type A Quail Electronics - 72AC4330 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C13, 6.6Ft; Connector Type A Quail Electronics
72AC4330
Power Cord, Nema 5-15P/iec C13, 6.6Ft; Connector Type A Quail Electronics 72AC4330
POWER CORD, NEMA 5-15P/IEC C13, 6.6FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:13A; Voltage Rating:125V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA 5-15P/IEC C13, 6.6FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:13A; Voltage Rating:125V; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC4330
Product Name Power Cord, Nema 5-15P/iec C13, 6.6Ft; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-292-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - KMYZ-2-24-M8-0,5-LED - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Angled socket/straight plug Rectangular design/M8x1 2-pin/3-pin
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers