Quail Electronics NEMA 5-15P to IEC-60320-C15 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5013.072

Description
Our 5013 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the Right Angle IEC-60320-C15 Connector. These North American power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard North American wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 5013.072 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 5013 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the Right Angle IEC-60320-C15 Connector. These North American power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard North American wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 5013.072 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C15 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 5013.072 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C15 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
5013.072
NEMA 5-15P to IEC-60320-C15 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 5013.072
Our 5013 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the Right Angle IEC-60320-C15 Connector. These North American power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard North American wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 5013.072 carries the UL and C-UL approvals and is rated at 13A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 5013 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the Right Angle IEC-60320-C15 Connector.
  • These North American power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard North American wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 5013.072 carries the UL and C-UL approvals and is rated at 13A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 5013.072
Product Name NEMA 5-15P to IEC-60320-C15 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type EN 60320 C15
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
International 3x0.75mm°� Black H03VV-F Cable - 86065090 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
IEC Power Cords - 814801-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Rated Current 10 amps
Rated Voltage 250 volts
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details