Quail Electronics NEMA 5-15P to IEC-60320-C15 DOWN ANGLE AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords 4941.072AL

Description
Our 4941 AL series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C15 Down Angle Auto-Lock Connector. The IEC Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These North American power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard North American wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment. The 4941.072AL carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 4941 AL series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C15 Down Angle Auto-Lock Connector. The IEC Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These North American power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard North American wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment. The 4941.072AL carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C15 DOWN ANGLE AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords - 4941.072AL - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C15 DOWN ANGLE AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords
4941.072AL
NEMA 5-15P to IEC-60320-C15 DOWN ANGLE AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords 4941.072AL
Our 4941 AL series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C15 Down Angle Auto-Lock Connector. The IEC Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These North American power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard North American wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet. This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment. The 4941.072AL carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands


    • Our 4941 AL series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the IEC-60320-C15 Down Angle Auto-Lock Connector.
    • The IEC Auto-Lock C15 is an internal mechanism that holds the pins of the C14 or C16 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
    • These North American power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C. On one end, these cords plug into the standard North American wall outlet or receptacle, and on the other end they connect to any equipment using either the IEC-60320 C16 or C14 inlet.
    • This down angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a down angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails down and away from your equipment.
    • The 4941.072AL carries the UL and C-UL approvals and is rated at 10A - 125V.
    • This North American power cord can also be used in the following countries:
      Bahamas Jamaica
      Barbados Laos
      Belize Mexico
      Canada Micronesia
      Cayman Islands Nicaragua
      Costa Rica No. Mariana Island
      Cuba Palmyra Atoll
      Dominican Republic Panama
      Ecuador Peru
      El Salvador Philippines
      Guam Puerto Rico
      Guatemala Thailand
      Haiti Venezuela
      Honduras Virgin Islands

Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4941.072AL
Product Name NEMA 5-15P to IEC-60320-C15 DOWN ANGLE AUTO-LOCK HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type EN 60320 C15
Unlock Full Specs
to access all available technical data

Similar Products

North American 10Amp Power Cord - 70405000305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cord Sets 10 A, Interconnection, 1.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6007.0212 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IEC Power Cords - 823474-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 15 amps
View Details