Quail Electronics NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 4917.120

Description
Our 4917 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Double shielded wire uses two layers of conductive lining to protect the stream of electricity from magnetic fields. The innermost layer of conductive foil prevents the power cord from generating any obstructive high frequency noise while the exterior layer of braided tinned copper efficiently expels any electromagnetic interference originating from exterior sources. The additional, exterior layer is particularly necessary for applications which must be free from large-bandwidth EMI waves, because the braided lining intercepts such signals and disperses them to ground potential. The 4917.120 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 4917 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Double shielded wire uses two layers of conductive lining to protect the stream of electricity from magnetic fields. The innermost layer of conductive foil prevents the power cord from generating any obstructive high frequency noise while the exterior layer of braided tinned copper efficiently expels any electromagnetic interference originating from exterior sources. The additional, exterior layer is particularly necessary for applications which must be free from large-bandwidth EMI waves, because the braided lining intercepts such signals and disperses them to ground potential. The 4917.120 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 4917.120 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
4917.120
NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 4917.120
Our 4917 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the Right Angle IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. Double shielded wire uses two layers of conductive lining to protect the stream of electricity from magnetic fields. The innermost layer of conductive foil prevents the power cord from generating any obstructive high frequency noise while the exterior layer of braided tinned copper efficiently expels any electromagnetic interference originating from exterior sources. The additional, exterior layer is particularly necessary for applications which must be free from large-bandwidth EMI waves, because the braided lining intercepts such signals and disperses them to ground potential. The 4917.120 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 4917 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with the Right Angle IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which have the IEC-60320-C14 inlet. The plug end inserts into any standard NEMA wall outlet or any NEMA 5-15R receptacle.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • Double shielded wire uses two layers of conductive lining to protect the stream of electricity from magnetic fields. The innermost layer of conductive foil prevents the power cord from generating any obstructive high frequency noise while the exterior layer of braided tinned copper efficiently expels any electromagnetic interference originating from exterior sources. The additional, exterior layer is particularly necessary for applications which must be free from large-bandwidth EMI waves, because the braided lining intercepts such signals and disperses them to ground potential.
  • The 4917.120 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4917.120
Product Name NEMA 5-15P to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2711407 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Japanese Power Cord - 86277150 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details