Quail Electronics ROJ SPECIAL to LOCKING NEMA L6-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 4844.120S

Description
Our 4844 series features an ROJ Special with the Locking NEMA L6-15R Receptacle. These power cords are ideal for hard-wiring your custom high voltage/ high current equipment. The receptacle uses twist-lock action to connect to the Locking NEMA L6-15P and the other end hard-wires directly into your equipment. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 4844.120S carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 4844 series features an ROJ Special with the Locking NEMA L6-15R Receptacle. These power cords are ideal for hard-wiring your custom high voltage/ high current equipment. The receptacle uses twist-lock action to connect to the Locking NEMA L6-15P and the other end hard-wires directly into your equipment. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 4844.120S carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ SPECIAL to LOCKING NEMA L6-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 4844.120S - Quail Electronics
Livermore, CA, United States
ROJ SPECIAL to LOCKING NEMA L6-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
4844.120S
ROJ SPECIAL to LOCKING NEMA L6-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 4844.120S
Our 4844 series features an ROJ Special with the Locking NEMA L6-15R Receptacle. These power cords are ideal for hard-wiring your custom high voltage/ high current equipment. The receptacle uses twist-lock action to connect to the Locking NEMA L6-15P and the other end hard-wires directly into your equipment. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 4844.120S carries the UL and C-UL approvals and is rated at 13A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 4844 series features an ROJ Special with the Locking NEMA L6-15R Receptacle.
  • These power cords are ideal for hard-wiring your custom high voltage/ high current equipment. The receptacle uses twist-lock action to connect to the Locking NEMA L6-15P and the other end hard-wires directly into your equipment.
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 4844.120S carries the UL and C-UL approvals and is rated at 13A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4844.120S
Product Name ROJ SPECIAL to LOCKING NEMA L6-15R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type Male Hard Wired Terminal
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
International 3x1.0mm² H05VV-F Cable - 86065020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC19KS, Japan, V-Lock cord retaining, 2.0 m, Connector IEC C19, VCTF 3x2.0, black - 6051.2051 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
3 suppliers