Quail Electronics LOCKING NEMA L5-20P to NEMA 5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 4827.120

Description
Our 4827 series features the 3-prong, North American, Locking NEMA L5-20P Plug with the NEMA 5-20R Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-20R wall outlet or receptacle, while the other end connects to equipment that uses the NEMA 5-20P. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into position. The 4827.120 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 4827 series features the 3-prong, North American, Locking NEMA L5-20P Plug with the NEMA 5-20R Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-20R wall outlet or receptacle, while the other end connects to equipment that uses the NEMA 5-20P. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into position. The 4827.120 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L5-20P to NEMA 5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 4827.120 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L5-20P to NEMA 5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
4827.120
LOCKING NEMA L5-20P to NEMA 5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 4827.120
Our 4827 series features the 3-prong, North American, Locking NEMA L5-20P Plug with the NEMA 5-20R Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-20R wall outlet or receptacle, while the other end connects to equipment that uses the NEMA 5-20P. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into position. The 4827.120 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 4827 series features the 3-prong, North American, Locking NEMA L5-20P Plug with the NEMA 5-20R Receptacle.
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-20R wall outlet or receptacle, while the other end connects to equipment that uses the NEMA 5-20P. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into position.
  • The 4827.120 carries the UL and C-UL approvals and is rated at 20A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4827.120
Product Name LOCKING NEMA L5-20P to NEMA 5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-20P
Female End Type NEMA 5-20R
Unlock Full Specs
to access all available technical data

Similar Products

South Africa 10Amp Cord Set w/Ang. C13 Connector - 86265040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 1345793 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type Straight m12
Female End Type Unterminated
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Cord Sets 2.5 A, North America, 1.8 m, Connector IEC C5, SVT 3x18 AWG, black - 6052.0043 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 70.87 inch (1800 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details