Quail Electronics LOCKING NEMA L5-15P to PIGGYBACK IEC-60320-C13 x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 4824.072

Description
Our 4824 series features the 3-prong, North American, Locking NEMA L5-15P Plug with a 2-splitter (Y-Cord) that has the Piggyback IEC-60320-C13 x 2 Connector. These locking power cords are ideal for powering your high voltage/ high current equipment, including computer, monitors, servers, printers, TVs, and other devices. On one end, the plug connects to a Locking NEMA L5-15R wall outlet or receptacle, while the other end features 2 IEC-60320-C13s in piggyback formation. This configuration is a space-saver because it powers 2 high voltage/ high current devices while using only 1 wall outlet or socket. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into one another. When the piggyback design is on the female end of the power cord, the purpose is to save space by powering two pieces of equipment. The 4824.072 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 4824 series features the 3-prong, North American, Locking NEMA L5-15P Plug with a 2-splitter (Y-Cord) that has the Piggyback IEC-60320-C13 x 2 Connector. These locking power cords are ideal for powering your high voltage/ high current equipment, including computer, monitors, servers, printers, TVs, and other devices. On one end, the plug connects to a Locking NEMA L5-15R wall outlet or receptacle, while the other end features 2 IEC-60320-C13s in piggyback formation. This configuration is a space-saver because it powers 2 high voltage/ high current devices while using only 1 wall outlet or socket. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into one another. When the piggyback design is on the female end of the power cord, the purpose is to save space by powering two pieces of equipment. The 4824.072 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L5-15P to PIGGYBACK IEC-60320-C13 x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 4824.072 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L5-15P to PIGGYBACK IEC-60320-C13 x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
4824.072
LOCKING NEMA L5-15P to PIGGYBACK IEC-60320-C13 x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 4824.072
Our 4824 series features the 3-prong, North American, Locking NEMA L5-15P Plug with a 2-splitter (Y-Cord) that has the Piggyback IEC-60320-C13 x 2 Connector. These locking power cords are ideal for powering your high voltage/ high current equipment, including computer, monitors, servers, printers, TVs, and other devices. On one end, the plug connects to a Locking NEMA L5-15R wall outlet or receptacle, while the other end features 2 IEC-60320-C13s in piggyback formation. This configuration is a space-saver because it powers 2 high voltage/ high current devices while using only 1 wall outlet or socket. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into one another. When the piggyback design is on the female end of the power cord, the purpose is to save space by powering two pieces of equipment. The 4824.072 carries the UL and C-UL approvals and is rated at 15A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 4824 series features the 3-prong, North American, Locking NEMA L5-15P Plug with a 2-splitter (Y-Cord) that has the Piggyback IEC-60320-C13 x 2 Connector.
  • These locking power cords are ideal for powering your high voltage/ high current equipment, including computer, monitors, servers, printers, TVs, and other devices. On one end, the plug connects to a Locking NEMA L5-15R wall outlet or receptacle, while the other end features 2 IEC-60320-C13s in piggyback formation. This configuration is a space-saver because it powers 2 high voltage/ high current devices while using only 1 wall outlet or socket. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into one another.
  • When the piggyback design is on the female end of the power cord, the purpose is to save space by powering two pieces of equipment.
  • The 4824.072 carries the UL and C-UL approvals and is rated at 15A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4824.072
Product Name LOCKING NEMA L5-15P to PIGGYBACK IEC-60320-C13 x 2 HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Cord Length 72.05 inch (1830 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823652-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Universal Jumper Cord Set - 86250231 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL 62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details