Quail Electronics NEMA 5-20P UP ANGLE to LOCKING NEMA L5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 4823.012S

Description
This variant of our 4823 series features NEMA 5-20P UP ANGLE with the Locking NEMA L5-20R Receptacle. These power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug inserts to a NEMA 5-20R wall outlet or receptacle, while the other end connects to equipment that uses the Locking NEMA L5-20P. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails up and away from the wall socket. The 4823.012S carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
This variant of our 4823 series features NEMA 5-20P UP ANGLE with the Locking NEMA L5-20R Receptacle. These power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug inserts to a NEMA 5-20R wall outlet or receptacle, while the other end connects to equipment that uses the Locking NEMA L5-20P. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails up and away from the wall socket. The 4823.012S carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20P UP ANGLE to LOCKING NEMA L5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 4823.012S - Quail Electronics
Livermore, CA, United States
NEMA 5-20P UP ANGLE to LOCKING NEMA L5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
4823.012S
NEMA 5-20P UP ANGLE to LOCKING NEMA L5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 4823.012S
This variant of our 4823 series features NEMA 5-20P UP ANGLE with the Locking NEMA L5-20R Receptacle. These power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug inserts to a NEMA 5-20R wall outlet or receptacle, while the other end connects to equipment that uses the Locking NEMA L5-20P. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails up and away from the wall socket. The 4823.012S carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • This variant of our 4823 series features NEMA 5-20P UP ANGLE with the Locking NEMA L5-20R Receptacle.
  • These power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug inserts to a NEMA 5-20R wall outlet or receptacle, while the other end connects to equipment that uses the Locking NEMA L5-20P.
  • This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle plug is that when facing the outlet with the plug installed ground-pin-down, the cord trails up and away from the wall socket.
  • The 4823.012S carries the UL and C-UL approvals and is rated at 20A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4823.012S
Product Name NEMA 5-20P UP ANGLE to LOCKING NEMA L5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-20P
Unlock Full Specs
to access all available technical data

Similar Products

Continental European Angled Cordset w/C13 Connector - 86231500 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
IEC Power Cords - 823944-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC13KS, Japan, V-Lock cord retaining, 5.0 m, Connector IEC C13, VCTF 3x1.25, black - 3-100-528 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details