Quail Electronics NEMA 6-20P to NEMA 6-15R/6-20R T-SLOT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 4809.600

Description
Our 4809 series features the 3-prong, North American NEMA 6-20P Plug with the NEMA 6-15R/6-20R T-Slot Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These high voltage/ high current North American power cords provide power for any device or appliance using the NEMA 6-15P or the NEMA 6-20P by tapping into any NEMA 6-20R outlet or receptacle. The 4809.600 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 4809 series features the 3-prong, North American NEMA 6-20P Plug with the NEMA 6-15R/6-20R T-Slot Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These high voltage/ high current North American power cords provide power for any device or appliance using the NEMA 6-15P or the NEMA 6-20P by tapping into any NEMA 6-20R outlet or receptacle. The 4809.600 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-20P to NEMA 6-15R/6-20R T-SLOT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 4809.600 - Quail Electronics
Livermore, CA, United States
NEMA 6-20P to NEMA 6-15R/6-20R T-SLOT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
4809.600
NEMA 6-20P to NEMA 6-15R/6-20R T-SLOT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 4809.600
Our 4809 series features the 3-prong, North American NEMA 6-20P Plug with the NEMA 6-15R/6-20R T-Slot Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These high voltage/ high current North American power cords provide power for any device or appliance using the NEMA 6-15P or the NEMA 6-20P by tapping into any NEMA 6-20R outlet or receptacle. The 4809.600 carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 4809 series features the 3-prong, North American NEMA 6-20P Plug with the NEMA 6-15R/6-20R T-Slot Receptacle.
  • These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source.
  • These high voltage/ high current North American power cords provide power for any device or appliance using the NEMA 6-15P or the NEMA 6-20P by tapping into any NEMA 6-20R outlet or receptacle.
  • The 4809.600 carries the UL and C-UL approvals and is rated at 20A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4809.600
Product Name NEMA 6-20P to NEMA 6-15R/6-20R T-SLOT HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 6-15; NEMA 6-20P
Female End Type NEMA 6-15R
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
VAC13KS, uninsulated wires, V-Lock cord retaining, 3.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2089 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 2765324 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 19.69 inch (500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details