Quail Electronics NEMA 5-20P to NEMA 5-20R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 4806.300

Description
Our 4806 series features the 3-prong North American NEMA 5-20P Plug with the NEMA 5-20R Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These North American power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a NEMA 5-20R wall outlet or receptacle, while the other end connects to equipment that uses the NEMA 5-20P. These are considered extension cords because they increase the range (length) at which you may power your equipment. The 4806.300 carries the UL and C-UL approvals and is rated at 16A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 4806 series features the 3-prong North American NEMA 5-20P Plug with the NEMA 5-20R Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These North American power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a NEMA 5-20R wall outlet or receptacle, while the other end connects to equipment that uses the NEMA 5-20P. These are considered extension cords because they increase the range (length) at which you may power your equipment. The 4806.300 carries the UL and C-UL approvals and is rated at 16A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20P to NEMA 5-20R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords - 4806.300 - Quail Electronics
Livermore, CA, United States
NEMA 5-20P to NEMA 5-20R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
4806.300
NEMA 5-20P to NEMA 5-20R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords 4806.300
Our 4806 series features the 3-prong North American NEMA 5-20P Plug with the NEMA 5-20R Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source. These North American power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a NEMA 5-20R wall outlet or receptacle, while the other end connects to equipment that uses the NEMA 5-20P. These are considered extension cords because they increase the range (length) at which you may power your equipment. The 4806.300 carries the UL and C-UL approvals and is rated at 16A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 4806 series features the 3-prong North American NEMA 5-20P Plug with the NEMA 5-20R Receptacle.
  • These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or devices from the power source.
  • These North American power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a NEMA 5-20R wall outlet or receptacle, while the other end connects to equipment that uses the NEMA 5-20P. These are considered extension cords because they increase the range (length) at which you may power your equipment.
  • The 4806.300 carries the UL and C-UL approvals and is rated at 16A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4806.300
Product Name NEMA 5-20P to NEMA 5-20R HOME // Power Cords // North American Power Cords // 3 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-20P
Female End Type NEMA 5-20R
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, United Kingdom, 2.0 m, Connector IEC C13, H05VV-F3G0.75, black - 6043.0114 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2711402 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details