Quail Electronics LOCKING NEMA L5-20P to LOCKING NEMA L5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 4801.036

Description
Our 4801 series features the 3-prong, North American, Locking NEMA L5-20P Plug with the Locking NEMA L5-20R Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-20R, while the other end connects to a Locking NEMA L5-20P, meaning this quailifies as a heavy duty extension cord. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into one another. The 4801.036 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 4801 series features the 3-prong, North American, Locking NEMA L5-20P Plug with the Locking NEMA L5-20R Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-20R, while the other end connects to a Locking NEMA L5-20P, meaning this quailifies as a heavy duty extension cord. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into one another. The 4801.036 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L5-20P to LOCKING NEMA L5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 4801.036 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L5-20P to LOCKING NEMA L5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
4801.036
LOCKING NEMA L5-20P to LOCKING NEMA L5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 4801.036
Our 4801 series features the 3-prong, North American, Locking NEMA L5-20P Plug with the Locking NEMA L5-20R Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-20R, while the other end connects to a Locking NEMA L5-20P, meaning this quailifies as a heavy duty extension cord. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into one another. The 4801.036 carries the UL and C-UL approvals and is rated at 20A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 4801 series features the 3-prong, North American, Locking NEMA L5-20P Plug with the Locking NEMA L5-20R Receptacle.
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-20R, while the other end connects to a Locking NEMA L5-20P, meaning this quailifies as a heavy duty extension cord. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into one another.
  • The 4801.036 carries the UL and C-UL approvals and is rated at 20A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4801.036
Product Name LOCKING NEMA L5-20P to LOCKING NEMA L5-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Cord Length 35.83 inch (910 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C13, SJT 3x18 AWG, white - 6051.2095 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, white

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 819118-SF - TE Connectivity
Specs
Approvals EU ELV Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details