Quail Electronics NEMA 5-15P to IEC-60320-C13 +C13 RT ANGLE +C19 +NEMA 5-15R x3 +45 FAN HD HOME // Power Cords // Specialty Power Cords // Medusa Cords (5-Way + Splitter) 4005.070

Description
Our 4005 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 7-splitter (Medusa) that has the IEC-60320-C13 Connector, the Right Angle IEC-60320-C13 Connector, the NEMA 5-15R Receptacle, and a 45 Fan Head Connector. These multi-leg North American power cords are the recommended cords for powering networking or computing equipment. The IEC-60320-C13 connectors (x2) can power any appliance or device that has the IEC-60320-C14 inlet, which may include monitors, computers, printers, scanners, TVs, and sound systems. The IEC-60320-C19 connector can power anything that has the IEC-60320-C20 inlet, which includes PDUs, servers, and UPSs. There are 3 NEMA 5-15R receptacles that provide power to any electronics equipment using the NEMA 5-15P plug. And lastly, this cord also includes a 2-conductor fan head. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and these are considered space-savers because they provide power to 7 devices while only using 1 outlet. The 4005.070 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 4005 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 7-splitter (Medusa) that has the IEC-60320-C13 Connector, the Right Angle IEC-60320-C13 Connector, the NEMA 5-15R Receptacle, and a 45 Fan Head Connector. These multi-leg North American power cords are the recommended cords for powering networking or computing equipment. The IEC-60320-C13 connectors (x2) can power any appliance or device that has the IEC-60320-C14 inlet, which may include monitors, computers, printers, scanners, TVs, and sound systems. The IEC-60320-C19 connector can power anything that has the IEC-60320-C20 inlet, which includes PDUs, servers, and UPSs. There are 3 NEMA 5-15R receptacles that provide power to any electronics equipment using the NEMA 5-15P plug. And lastly, this cord also includes a 2-conductor fan head. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and these are considered space-savers because they provide power to 7 devices while only using 1 outlet. The 4005.070 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC-60320-C13 +C13 RT ANGLE +C19 +NEMA 5-15R x3 +45 FAN HD HOME // Power Cords // Specialty Power Cords // Medusa Cords (5-Way + Splitter) - 4005.070 - Quail Electronics
Livermore, CA, United States
NEMA 5-15P to IEC-60320-C13 +C13 RT ANGLE +C19 +NEMA 5-15R x3 +45 FAN HD HOME // Power Cords // Specialty Power Cords // Medusa Cords (5-Way + Splitter)
4005.070
NEMA 5-15P to IEC-60320-C13 +C13 RT ANGLE +C19 +NEMA 5-15R x3 +45 FAN HD HOME // Power Cords // Specialty Power Cords // Medusa Cords (5-Way + Splitter) 4005.070
Our 4005 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 7-splitter (Medusa) that has the IEC-60320-C13 Connector, the Right Angle IEC-60320-C13 Connector, the NEMA 5-15R Receptacle, and a 45 Fan Head Connector. These multi-leg North American power cords are the recommended cords for powering networking or computing equipment. The IEC-60320-C13 connectors (x2) can power any appliance or device that has the IEC-60320-C14 inlet, which may include monitors, computers, printers, scanners, TVs, and sound systems. The IEC-60320-C19 connector can power anything that has the IEC-60320-C20 inlet, which includes PDUs, servers, and UPSs. There are 3 NEMA 5-15R receptacles that provide power to any electronics equipment using the NEMA 5-15P plug. And lastly, this cord also includes a 2-conductor fan head. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and these are considered space-savers because they provide power to 7 devices while only using 1 outlet. The 4005.070 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 4005 series features the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) with a 7-splitter (Medusa) that has the IEC-60320-C13 Connector, the Right Angle IEC-60320-C13 Connector, the NEMA 5-15R Receptacle, and a 45 Fan Head Connector.
  • These multi-leg North American power cords are the recommended cords for powering networking or computing equipment. The IEC-60320-C13 connectors (x2) can power any appliance or device that has the IEC-60320-C14 inlet, which may include monitors, computers, printers, scanners, TVs, and sound systems. The IEC-60320-C19 connector can power anything that has the IEC-60320-C20 inlet, which includes PDUs, servers, and UPSs. There are 3 NEMA 5-15R receptacles that provide power to any electronics equipment using the NEMA 5-15P plug. And lastly, this cord also includes a 2-conductor fan head. The plug end connects to any standard NEMA wall outlet or 5-15R receptacle, and these are considered space-savers because they provide power to 7 devices while only using 1 outlet.
  • The 4005.070 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 4005.070
Product Name NEMA 5-15P to IEC-60320-C13 +C13 RT ANGLE +C19 +NEMA 5-15R x3 +45 FAN HD HOME // Power Cords // Specialty Power Cords // Medusa Cords (5-Way + Splitter)
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14; EN 60320 C20
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 16 A, Europlug, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black - 6004.0395 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 823272-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 197 inch (5000 mm)
Rated Current 15 amps
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details